SNV - SN EN 4538-003

Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 003: Inch series with low friction coefficient

active, Most Current
Organization: SNV
Publication Date: 1 March 2011
Status: active
Page Count: 13
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient, narrow series, inch series.

They shall be used in the temperature range - 54 °C to 120 °C.

Document History

SN EN 4538-003
March 1, 2011
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 003: Inch series with low friction coefficient
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient,...

References

Advertisement