GMNA - GMP.E/P.062

Polyolefin Alloy – 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a 15% (nominal) mineral filled, low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: body side moldings, fascia moldings.

Document History

GMP.E/P.062
April 1, 2011
Polyolefin Alloy – 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE
This specification covers the properties of a 15% (nominal) mineral filled, low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection...
December 1, 1996
Polyolefin Alloy - 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE
I SCOPE. This specification covers the propties of 15% (nominal) mineral filled low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form,...

References

Advertisement