ASTM International - ASTM B846-19
Standard Terminology for Copper and Copper Alloys
| Organization: | ASTM International |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Metallurgy (Vocabularies)): | 01.040.77 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
significance And Use:
3.1 This terminology is not intended to apply to any standard, test method, practice, or other document not within the jurisdiction of Committee B05 on Copper and Copper Alloys.
scope:
1.1 The terms defined in this terminology standard are applicable to copper and copper alloy products specifications, test methods, practices, and other documents within the jurisdiction of Committee B05 on Copper and Copper Alloys.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.