ISO 8178-3

Reciprocating internal combustion engines - Exhaust emission measurement - Part 3: Test procedures for measurement of exhaust gas smoke emissions from compression ignition engines using a filter type smoke meter

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2019
Status: active
Page Count: 18
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This document specifies a method for the measurement of smoke from exhaust gas of reciprocating internal combustion (RIC) engines at a steady state condition. The method evaluates the soot content by measurement of the blackening of a filter and derivation of black carbon mass concentration (mg/ m3) from FSN. Where necessary, individual requirements may be specified for particular engine applications.

This document is applicable to RIC engines for mobile, transportable and stationary use, excluding engines for on-road transport of passengers and goods. It can be applied to engines for non-road use, e.g. for earth-moving machines, generating sets and for other applications. For engines used in machinery covered by additional requirements (e.g. occupational health and safety regulations, regulations for power plants) additional test conditions and special evaluation methods can apply.

Document History

ISO 8178-3
January 1, 2019
Reciprocating internal combustion engines - Exhaust emission measurement - Part 3: Test procedures for measurement of exhaust gas smoke emissions from compression ignition engines using a filter type smoke meter
This document specifies a method for the measurement of smoke from exhaust gas of reciprocating internal combustion (RIC) engines at a steady state condition. The method evaluates the soot content by...
January 1, 1994
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 3: Definitions and Methods of Measurement of Exhaust Gas Smoke Under Steady-State Conditions
A description is not available for this item.

References

Advertisement