ISO 18806

Solid mineral fuels — Determination of chlorine content

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2019
Status: active
Page Count: 18
ICS Code (Solid fuels): 75.160.10
scope:

This document specifies two methods (high temperature combustion and high pressure vessel combustion) for the determination of chlorine in solid mineral fuels. It is applicable to solid mineral fuels.

The chlorine in the absorption solution can be determined using different finishes, such as coulometric or potentiometric titration, spectrophotometry or ion chromatography.

The method is applicable to determine the chlorine content higher than 0,005 % mass fraction.

Document History

ISO 18806
September 1, 2019
Solid mineral fuels — Determination of chlorine content
This document specifies two methods (high temperature combustion and high pressure vessel combustion) for the determination of chlorine in solid mineral fuels. It is applicable to solid mineral...

References

Advertisement