IEEE PC37.20.9 DRAFT

Draft Standard for Standard for Metal-Enclosed Switchgear Rated 1 kV to 52 kV Incorporating Gas Insulating Systems

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 January 2019
Status: active
Page Count: 117
scope:

This standard covers the design, testing, and installation of metal-enclosed switchgear that incorporates gas (typically SF6) at higher than ambient pressure as an insulation medium for alternating-current applications rated above 1 kV to 52 kV. Contents of switchgear may include but are not limited to circuit breakers, switches, bushings, buses, instrument transformers, cable terminations, instrumentation, metering and controls, and protective relays. In a vertical section of the switchgear, some or all of the medium-voltage compartment(s) shall be comprised of a gas pressure system for the primary insulating medium.

This standard covers both indoor and outdoor installations. This standard covers switchgear using sealed pressure systems or closed pressure systems. Switchgear employing controlled pressure systems are not covered by this standard.

This standard does not cover switchgear that is covered under IEEE Std.C37.20.2, IEEE Std.C37.20.3 or IEEE Std. C37.74 [B27] that uses individual components that are gas-insulated such as switches, circuit breakers and other equipment, nor does it fully cover those components which are covered by their individual component standards.

Document History

IEEE PC37.20.9 DRAFT
January 1, 2019
Draft Standard for Standard for Metal-Enclosed Switchgear Rated 1 kV to 52 kV Incorporating Gas Insulating Systems
This standard covers the design, testing, and installation of metal-enclosed switchgear that incorporates gas (typically SF6) at higher than ambient pressure as an insulation medium for...

References

Advertisement