IEC 62496-4-1

Optical circuit boards – Part 4-1: Interface standards - Terminated waveguide OCB assembly using single-row twelve-channel PMT connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2019
Status: active
Page Count: 28
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62496-4 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row twelve channel polymer waveguides for a PMT connector and a waveguide OCB that can be interconnected with a terminated MT ferrule.

Document History

IEC 62496-4-1
February 1, 2019
Optical circuit boards – Part 4-1: Interface standards - Terminated waveguide OCB assembly using single-row twelve-channel PMT connectors
This part of IEC 62496-4 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row twelve channel...

References

Advertisement