IEC 63075

Superconducting ac power cables and their accessories for rated voltages from 6 kV to 500 kV – Test methods and requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2019
Status: active
Page Count: 54
ICS Code (Cables): 29.060.20
scope:

This document specifies test methods and requirements for high-temperature superconducting (HTS) AC power cable systems, cables and their accessories, for fixed installations, for rated voltages from 6 kV (Um = 7,2 kV) up to and including 500 kV (Um = 550 kV).

The requirements apply to single-core, three-core and three-phase concentric cables with cold dielectric and their accessories that are not intended for fault current limitation purposes.

This document does not cover special cables and their accessories, such as fault current limiting cables or submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised.

This document does not cover test methods and requirements for the cooling system.

NOTE For considerations regarding cooling systems, refer to Annex A.

Document History

IEC 63075
February 1, 2019
Superconducting ac power cables and their accessories for rated voltages from 6 kV to 500 kV – Test methods and requirements
This document specifies test methods and requirements for high-temperature superconducting (HTS) AC power cable systems, cables and their accessories, for fixed installations, for rated voltages from...

References

Advertisement