DSF/FPREN IEC 61158-1
Industrial communication networks – Fieldbus specifications – Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
| Organization: | DS |
| Status: | active |
| Page Count: | 79 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Telecommunication systems): | 33.040 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This document specifies the generic concept of fieldbuses. This document also presents an overview and guidance for the IEC 61158 series by: • explaining the structure and content of the IEC 61158 series; • relating the structure of the IEC 61158 series to the ISO/IEC 7498-1 OSI Basic Reference Model; • showing the logical structure of the IEC 61784 series; • showing how to use parts of the IEC 61158 series in combination with the IEC 61784 series; • providing explanations of some aspects of the IEC 61158 series that are common to the type specific parts of the IEC 61158-5 including the application layer service description concepts and the generic fieldbus data types.
Document History