IEC 60364-8-1
Low-voltage electrical installations – Part 8-1: Functional aspects – Energy efficiency
| Organization: | IEC |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Environment and environmental protection in general): | 13.020.01 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Energy efficiency. Energy conservation in general): | 27.015 |
scope:
This part of IEC 60364 provides additional requirements, measures and recommendations for the design, erection, operation and verification of all types of low voltage electrical installation including local production and storage of energy for optimizing the overall efficient use of electricity.
It introduces requirements, recommendations and methods for the design and the energy efficiency (EE) assessment of an electrical installation within the framework of an energy efficiency management approach in order to get the best permanent functionally equivalent service for the lowest electrical energy consumption and the most acceptable energy availability and economic balance.
These requirements, recommendations and methods apply, within the scope of IEC 60364 (all parts), for new installations and modification of existing installations. This document is applicable to the electrical installation of a building or system and does not apply to products. The energy efficiency of products and their operational requirements are covered by the relevant product standards.
Where another standard provides specific requirements for a particular system or installation application (e.g. manufacturing system covered by ISO 20140 (all parts)), those requirements may supersede this document.
This document does not specifically address building automation systems.
This group energy efficiency publication is primarily intended to be used as an energy efficiency standard for the low voltage electrical installations mentioned in Clause 1, but is also intended to be used by technical committees in the preparation of standards, in accordance with the principles laid down in IEC Guide 119 and IEC Guide 118.
Document History