IEC 62386-220

Digital addressable lighting interface – Part 220: Particular requirements for control gear – Centrally supplied emergency operation (device type 19)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 56
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.

This document is applicable to control gear supporting centrally supplied emergency operation as described in EN 50171.

This document does not apply to self-contained emergency lighting control gear. These types of control gear are specified in IEC 62386-202.

Document History

IEC 62386-220
January 1, 2019
Digital addressable lighting interface – Part 220: Particular requirements for control gear – Centrally supplied emergency operation (device type 19)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...

References

Advertisement