IEC 62717

LED modules for general lighting - Performance requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 216
ICS Code (Other standards related to lamps): 29.140.99
scope:

This International Standard specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The following types of LED modules are distinguished and schematically shown in Figure 1:

Type 1: integrated LED modules for use on d.c. supplies up to 250 V or on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.

Type 2: LED modules operating with part of separate controlgear connected to the mains voltage, and having further control means inside ("semi-integrated") for operation under constant voltage, constant current or constant power.

Type 3: LED modules where the complete controlgear is separate from the module (nonintegrated) for operation under constant voltage, constant current or constant power.

The power supply of the controlgear for semi-ballasted LED modules (Type 2) is an electronic device capable of controlling currents, voltage or power within design limits.

The control unit of the controlgear for semi-ballasted LED modules (Type 2) is an electronic device to control the electrical energy to the LEDs.

A LED module with separate controlgear can be either a non-ballasted LED module or a semi-ballasted LED module.

Document History

IEC 62717
January 1, 2019
LED modules for general lighting - Performance requirements
This International Standard specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The following types...
January 1, 2019
AMENDMENT 2 LED modules for general lighting - Performance requirements
A description is not available for this item.
September 1, 2015
AMENDMENT 1 LED modules for general lighting – Performance requirements
A description is not available for this item.
September 1, 2015
LED modules for general lighting – Performance requirements
General This International Standard specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The...
December 1, 2014
LED modules for general lighting – Performance requirements
General This International Standard specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The...
April 1, 2011
LED modules for general lighting – Performance requirements
This PAS specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this PAS. The following types of LED modules are...

References

Advertisement