DIN EN 1186-14

Materials and articles in contact with foodstuffs - Plastics - Part 14: Test methods for 'substitute tests' for overall migration from plastics intended to come into contact with fatty foodstuffs using test media iso-octane and 95 % ethanol; German version prEN 1186-14:2006

inactive
Organization: DIN
Publication Date: 1 November 2006
Status: inactive
Page Count: 24
ICS Code (Materials and articles in contact with foodstuffs): 67.250

Document History

DIN EN 1186-14
November 1, 2006
Materials and articles in contact with foodstuffs - Plastics - Part 14: Test methods for 'substitute tests' for overall migration from plastics intended to come into contact with fatty foodstuffs using test media iso-octane and 95 % ethanol; German version prEN 1186-14:2006
A description is not available for this item.
December 1, 2002
Werkstoffe und Gegenstaende in Kontakt mit Lebensmitteln - Kunststoffe - Teil 14: Pruefverfahren fuer "Ersatzpruefungen" fuer die Gesamtmigration aus Kunststoffen, die fuer den Kontakt mit fettigen Lebensmitteln bestimmt sind, unter Verwendung der Pruefmedien Iso-Octan und 95 %igem Ethanol; Deutsche Fassung EN 1186-14:2002
A description is not available for this item.

References

Advertisement