DIN EN 300364
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Do not disturb and do not disturb override supplementary services [ISO/IEC 14844 (1996), modified] (Endorsement of the English version EN 300364 V 1.2.1 (1999-03) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Do not disturb and do not disturb override supplementary services (ISO/IEC 14844 (2003), modified) (Endorsement of the English version EN 300364 V1.3.1 (2004-01) as German standard)
A description is not available for this item.
DIN EN 300364
July 1, 2000
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Do not disturb and do not disturb override supplementary services [ISO/IEC 14844 (1996), modified] (Endorsement of the English version EN 300364 V 1.2.1 (1999-03) as German standard)
A description is not available for this item.