IEC 62783-2
Twinax cables for digital communications – Part 2: Family specification – Cable for Ethernet-over-twinax physical interfaces
| Organization: | IEC |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This part of IEC 62783 covers indoor cables and specifies the definitions and requirements of twin-axial cables used in digital communication systems.
This document, which is a family specification, gives additional requirements for twinax cables for use in IEEE Std 802.3 Ethernet physical interfaces.
This document gives requirements and transmission characteristics for single twinax elements as well as for multiple twinax elements within the same sheath, i.e. "twinax cable".
Document History