ASTM International - ASTM A1111-18

Standard Specification for Cast Iron Closet Flanges for Use With Cast Iron Soil Pipe and Fittings in Gravity Flow Plumbing Drain, Waste, and Vent Sanitary Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2018
Status: inactive
Page Count: 6
ICS Code (Sanitary installations): 91.140.70
scope:

1.1 This specification covers cast iron soil closet flanges for use in gravity flow plumbing drain, waste, and vent sanitary applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods, inspection, certification, product markings, dimensions, and dimensional tolerances for closet flanges. These closet flanges are not intended for pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for gravity drainage

1.2 The EDP/ASA numbers indicated in this section represent a Uniform Industry Code adopted by the American Supply Association (ASA). A group designation prefix, 022, is assigned to hubless products followed by the four-digit identification assigned to individual items and a check digit. This system has been instituted to facilitate EDP control through distribution channels, and is to be used universally in ordering and specifying product items. Those items with no EDP numbers are either new, special, or transitory and will be assigned numbers on subsequent prints of this specification.

1.3 This specification covers closet flanges of the following patterns (7.1.1) and, when so designated, shall apply to any other patterns that conform with the applicable requirements given in this specification.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in brackets are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

May 1, 2025
Standard Specification for Cast Iron Closet Flanges for Use with Cast Iron Soil Pipe and Fittings in Gravity Flow Plumbing Drain, Waste, and Vent Sanitary Applications
1.1 This specification covers cast iron soil closet flanges for use in gravity flow plumbing drain, waste, and vent sanitary applications. It establishes standards covering material, manufacture,...
November 1, 2022
Standard Specification for Cast Iron Closet Flanges for Use with Cast Iron Soil Pipe and Fittings in Gravity Flow Plumbing Drain, Waste, and Vent Sanitary Applications
1.1 This specification covers cast iron soil closet flanges for use in gravity flow plumbing drain, waste, and vent sanitary applications. It establishes standards covering material, manufacture,...
ASTM A1111-18
November 15, 2018
Standard Specification for Cast Iron Closet Flanges for Use With Cast Iron Soil Pipe and Fittings in Gravity Flow Plumbing Drain, Waste, and Vent Sanitary Applications
1.1 This specification covers cast iron soil closet flanges for use in gravity flow plumbing drain, waste, and vent sanitary applications. It establishes standards covering material, manufacture,...
Advertisement