ASTM International - ASTM B688-18

Standard Specification for Chromium-Nickel-Molybdenum-Iron (UNS N08367) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 6
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers chromium-nickel-molybdenum-iron UNS N083672 plate, sheet, and strip for use in corrosive service and heat-resisting applications.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers UNS N08366 and N08367 chromium-nickel-molybdenum-iron alloy plates, sheets, and strips for use in corrosive service and heat-resisting applications. The material... View More

Document History

October 1, 2022
Standard Specification for Chromium-Nickel-Molybdenum-Iron Plate, Sheet, and Strip (Withdrawn 2026)
1.1 This specification covers chromium-nickel-molybdenum-iron UNS N083672 plate, sheet, and strip for use in corrosive service and heat-resisting applications. 1.2 The values stated in inch-pound...
ASTM B688-18
November 1, 2018
Standard Specification for Chromium-Nickel-Molybdenum-Iron (UNS N08367) Plate, Sheet, and Strip
1.1 This specification covers chromium-nickel-molybdenum-iron UNS N083672 plate, sheet, and strip for use in corrosive service and heat-resisting applications. 1.2 The values stated in inch-pound...
October 1, 2014
Standard Specification for Chromium-Nickel-Molybdenum-Iron (UNS N08366 and UNS N08367) Plate, Sheet, and Strip
1.1 This specification covers chromium-nickel-molybdenum-iron UNS N08366 and UNS N083672 plate, sheet, and strip for use in corrosive service and heat-resisting applications. 1.2 The values stated...
April 15, 2009
Standard Specification for Chromium-Nickel-Molybdenum-Iron (UNS N08366 and UNS N08367) Plate, Sheet, and Strip
1.1 This specification covers chromium-nickel-molybdenum-iron UNS N08366 and UNS N08367* plate, sheet, and strip for use in corrosive service and heat-resisting applications. 1.2 The values stated...
May 1, 2004
Standard Specification for Chromium-Nickel-Molybdenum-Iron (UNS N08366 and UNS N08367) Plate, Sheet, and Strip
1.1 This specification covers chromium-nickel-molybdenum-iron UNS N08366 and UNS N08367* plate, sheet, and strip for use in corrosive service and heat-resisting applications. 1.2 The values stated in...
January 1, 1996
Standard Specification for Chromium-Nickel-Molybdenum-Iron (UNS N08366 and UNS N08367) Plate, Sheet, and Strip
1.1 This specification covers chromium-nickel-molybdenum-iron UNS N08366 and UNS N08367* plate, sheet, and strip for use in corrosive service and heat-resisting applications. 1.2 The values stated...
Advertisement