ASTM International - ASTM D5358-93(2019)

Standard Practice for Sampling With a Dipper or Pond Sampler

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2019
Status: inactive
Page Count: 2
ICS Code (Test conditions and procedures in general): 19.020
significance And Use:

4.1 This practice is intended for use in the sampling of surface waters and other liquids.

4.2 Dipper equipment is uncomplicated in construction, simple to use, and relatively easy to... View More

scope:

1.1 This practice describes the procedure and equipment for taking surface samples of water or other liquids using a dipper. A pond sampler or dipper with extension handle allows the operator to sample streams, ponds, waste pits, and lagoons as far as 15 ft from the bank or other secure footing. The dipper is useful in filling a sample bottle without contaminating the outside of the bottle.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

October 1, 2024
Standard Practice for Sampling with a Dipper or Pond Sampler
4.1 This practice is intended for use in the sampling of surface waters and other liquids. 4.2 Dipper equipment is uncomplicated in construction, simple to use, and relatively easy to decontaminate;...
ASTM D5358-93(2019)
February 1, 2019
Standard Practice for Sampling With a Dipper or Pond Sampler
4.1 This practice is intended for use in the sampling of surface waters and other liquids. 4.2 Dipper equipment is uncomplicated in construction, simple to use, and relatively easy to decontaminate;...
May 1, 2014
Standard Practice for Sampling with a Dipper or Pond Sampler
4.1 This practice is intended for use in the sampling of surface waters and other liquids. 4.2 Dipper equipment is uncomplicated in construction, simple to use, and relatively easy to decontaminate;...
March 1, 2009
Standard Practice for Sampling with a Dipper or Pond Sampler
This practice is intended for use in the sampling of surface waters and other liquids. Dipper equipment is uncomplicated in construction, simple to use, and relatively easy to decontaminate;...
September 10, 1998
Standard Practice for Sampling with a Dipper or Pond Sampler
1.1 This practice describes the procedure and equipment for taking surface samples of water or other liquids using a dipper. A pond sampler or dipper with extension handle allows the operator to...
January 15, 1993
Standard Practice for Sampling with a Dipper or Pond Sampler
This practice is intended for use in the sampling of surface waters and other liquids. Dipper equipment is uncomplicated in construction, simple to use, and relatively easy to decontaminate;...
Advertisement