DSF/PREN 17289-1

Characterization of bulk materials – Determination of a sizeweighted fine fraction and crystalline silica content – Part 1: General information and choice of test methods

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Workplace atmospheres): 13.040.30
scope:

The purpose of this document is to allow users to evaluate bulk materials with regard to the amount of fine fraction of potentially hazardous substances, especially crystalline silica. This Part 1 describes the requirements and choice of test method. It provides the user with guidance on how to select the method as well as the preparation of the sample and determination of crystalline silica by XRD and FTIR. This document is applicable for bulk materials that contain particles in the size range from 0,1 μm to 125 μm satisfying with the criteria given in Part 2 and Part 3 of this document series. The current industrial minerals within the scope of this method are: quartz, clay, kaolin, talc, feldspar, mica, cristobalite, vermiculite, diatomaceous earth, barite and andalusite. The method may be applicable to other bulk materials, following full investigation and validation.

Document History

January 4, 2021
Characterization of bulk materials – Determination of a size-weighted fine fraction and crystalline silica content – Part 1: General information and choice of test methods
This document specifies the requirements and choice of test method for the determination of the size-weighted fine fraction (SWFF) and the size-weighted fine fraction of crystalline silica (SWFFCS)...
DSF/PREN 17289-1
Characterization of bulk materials – Determination of a sizeweighted fine fraction and crystalline silica content – Part 1: General information and choice of test methods
The purpose of this document is to allow users to evaluate bulk materials with regard to the amount of fine fraction of potentially hazardous substances, especially crystalline silica. This Part 1...
Characterization of bulk materials – Determination of a size-weighted fine fraction and crystalline silica content – Part 1: General information and choice of test methods
This document specifies the requirements and choice of test method for the determination of the size-weighted fine fraction (SWFF) and the size-weighted fine fraction of crystalline silica (SWFFCS)...
Advertisement