DSF/PREN IEC 62984-3

High Temperature secondary Batteries – Part 3: Sodium-based Batteries – Performance requirements and tests

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 34
scope:

This part of IEC 62984 specifies performance requirements and test procedures for High Temperature batteries based on sodium for mobile and/or stationary use and whose rated voltage does not exceed 1500 V DC. Sodium based batteries includes Sodium Sulphur Battery and Sodium Nickel Chloride battery; both are high temperature battery and using a solid, sodium conducting electrolyte. This standard does not cover aircraft batteries, covered by IEC 60952, and batteries for the propulsion of electric road vehicles, covered by IEC 61982. NOTE - High Temperature batteries are electrochemical systems whose cells operating temperature is above 100 °C.

Document History

June 8, 2020
High-temperature secondary batteries – Part 3: Sodium-based batteries – Performance requirements and tests
IEC 62984-3:2020 specifies performance requirements and test procedures for high­-temperature batteries based on sodium for mobile and/or stationary use and whose rated voltage does not exceed 1 500...
DSF/PREN IEC 62984-3
High Temperature secondary Batteries – Part 3: Sodium-based Batteries – Performance requirements and tests
This part of IEC 62984 specifies performance requirements and test procedures for High Temperature batteries based on sodium for mobile and/or stationary use and whose rated voltage does not exceed...
Advertisement