DSF/PREN IEC 60794-1-23
Optical fibre cables – Part 1-23: Generic specification – Basic optical cable test procedures – Cable element test methods
| Organization: | DS |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this part of IEC 60794 is to define test procedures to be used in establishing uniform requirements for the geometrical, material, mechanical, environmental properties of optical fibre cable elements. Throughout the document the wording "optical cable" may also include optical fibre units, microduct fibre units, etc. See IEC 60794-1-2 for a reference guide to test methods of all types and for general requirements and definitions.
Document History