DSF/FPREN 12350-7

Testing fresh concrete – Part 7: Air content – Pressure methods

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 26
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate and having a declared value of D of the coarsest fraction of aggregates actually used in the concrete (Dmax) not greater than 63 mm. The test is not suitable for concretes with slumps less than 10 mm according to EN 12350-2. Neither method is applicable to concretes made with lightweight aggregates, air cooled blast-furnace slag, or aggregates with high porosity, because of the magnitude of the aggregate correction factor, compared with the entrained air content of the concrete.

Document History

June 24, 2019
Testing fresh concrete – Part 7: Air content – Pressure methods
This document describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate and having a declared value of D of the...
November 22, 2012
Testing fresh concrete – Part 7: Air content – Pressure methods
This European Standard describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate of maximum size up to 63 mm. NOTE –...
May 6, 2009
Testing fresh concrete - Part 7: Air content - Pressure methods
This European Standard describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate of maximum size up to 63 mm. NOTE...
October 25, 2002
Testing fresh concrete - Part 7: Air content - Pressure methods
This standard describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate of max size 63 mm.
May 25, 2000
Testing fresh concrete - Part 7: Air content - Pressure methods
This standard describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate of max size 63 mm.
DSF/FPREN 12350-7
Testing fresh concrete – Part 7: Air content – Pressure methods
This document describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate and having a declared value of D of the...
Testing fresh concrete - Part 7: Air content - Pressure methods
This European Standard describes two methods for determination of air content of compacted fresh concrete, made with normal weight or relatively dense aggregate of maximum size up to 63 mm. NOTE...
Advertisement