IEC 61400-1 REDLINE
Wind energy generation systems – Part 1: Design requirements
| Organization: | IEC |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 354 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
This part of IEC 61400 specifies essential design requirements to ensure the structural integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from all hazards during the planned lifetime.
This document is concerned with all subsystems of wind turbines such as control and protection functions
This document applies to wind turbines of all sizes. For small wind turbines, IEC 61400-2 may can be applied. IEC 61400-3-1 provides additional requirements to offshore wind turbine installations.
This document is intended to be used together with the appropriate IEC and ISO standards mentioned in Clause 2.
Document History