ISO 10893-7

Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2019
Status: active
Page Count: 26
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This document specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDAs) of the longitudinal or helical weld seams of automatic fusion arc-welded steel tubes for the detection of imperfections. This document specifies acceptance levels and calibration procedures.

It can also be applicable to the testing of circular hollow sections.

NOTE As an alternative, see ISO 10893-6 for film-based radiographic X-ray testing.

Document History

ISO 10893-7
February 1, 2019
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This document specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDAs) of the longitudinal or helical...
April 1, 2011
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This part of ISO 10893 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the longitudinal or...

References

Advertisement