CEN - EN 13146-7

Railway applications - Track - Test methods for fastening systems - Part 7: Determination of clamping force and uplift stiffness

active, Most Current
Organization: CEN
Publication Date: 1 January 2019
Status: active
Page Count: 12
ICS Code (Construction of railways): 93.100
scope:

This document specifies the laboratory test procedure for determining the clamping force exerted by the fastening system on the foot of the rail by measuring the force to separate the rail foot from its immediate support. When required, the procedure is also used to determine the uplift stiffness of the fastening system. It is applicable to systems with and without baseplates on all types of sleepers, bearers or elements of slab track. The test does not determine the security of the fastening components fixed into the sleeper or other fastening system support.

This test procedure applies to a complete fastening assembly. It is not applicable to fastening systems for embedded rail or other fastening systems that do not act on the foot of the rail.

Document History

EN 13146-7
January 1, 2019
Railway applications - Track - Test methods for fastening systems - Part 7: Determination of clamping force and uplift stiffness
This document specifies the laboratory test procedure for determining the clamping force exerted by the fastening system on the foot of the rail by measuring the force to separate the rail foot from...
April 1, 2012
Railway applications - Track - Test methods for fastening systems - Part 7: Determination of clamping force
This European Standard specifies a laboratory test procedure for determining the clamping force exerted by the fastening system on the foot of a rail by measuring the force to separate the rail foot...
October 1, 2002
Railway applications Track Test methods for fastening systems Part 7: Determination of clamping force
A description is not available for this item.

References

Advertisement