CEN - EN ISO 17226-2

Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis

active, Most Current
Organization: CEN
Publication Date: 1 February 2019
Status: active
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for the determination of free and released formaldehyde in leathers. This method, based on colorimetric analysis, is not intended to be used for a precise quantification of formaldehyde.

The formaldehyde content is taken to be the quantity of free-formaldehyde and formaldehyde extracted through hydrolysis contained in a water extract from the leather under standard conditions.

This process is not absolutely selective for formaldehyde. Other compounds such as extracted dyes could interfere at 412 nm.

Document History

EN ISO 17226-2
February 1, 2019
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
This document specifies a method for the determination of free and released formaldehyde in leathers. This method, based on colorimetric analysis, is not intended to be used for a precise...
May 1, 2008
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
A description is not available for this item.
May 1, 2008
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
A description is not available for this item.

References

Advertisement