CENELEC - EN 61970-453

Energy management system application program interface(EMS-API) - Part 453: Diagram layout profile

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2014
Status: active
Page Count: 34
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61970 is a member of the IEC 61970‑450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control centre components.

Included in this part of IEC 61970 are the general use cases for exchange of diagram layout data, and guidelines for linking the layout definitions with CIM data. Guidelines for management of schematic definitions through multiple revisions are also included.

Document History

EN 61970-453
June 1, 2014
Energy management system application program interface(EMS-API) - Part 453: Diagram layout profile
This part of IEC 61970 is a member of the IEC 61970‑450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
June 1, 2014
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
A description is not available for this item.
August 1, 2008
Energy management system application program interface (EMS-API) - Part 453: CIM based graphics exchange
A description is not available for this item.

References

Advertisement