DIN EN 61076-4-100
Connectors with assessed quality, for use in d.c. and low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 100: Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes (IEC 61076-4-100:1994); German version EN 61076-4-100:1998
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
October 1, 2002
Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality; Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and backplanes (IEC 61076-4-100:2001); German version EN 61076-4-100:2001
A description is not available for this item.
DIN EN 61076-4-100
February 1, 1999
Connectors with assessed quality, for use in d.c. and low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 100: Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes (IEC 61076-4-100:1994); German version EN 61076-4-100:1998
A description is not available for this item.