CSA C881
Performance of general service integrated lamps
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Lamps in general): | 29.140.01 |
scope:
This Standard specifies test procedures and minimum performance requirements for general service integrated lamps and small diameter directional lamps.
This Standard includes common testing procedures and performance requirements applicable to all general service integrated lamps, as well as some specific testing procedures and performance requirements applicable to non-solid-state lighting (SSL); or to solid-state lighting (SSL).
This Standard does not include requirements for luminaires.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History