ISO 21250-1
Rolling bearings — Noise testing of rolling bearing greases — Part 1: Basic principles, testing assembly and test machine
| Organization: | ISO |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies:
- basic principles, testing assembly and the test machine for noise testing of rolling bearing greases;
- symbols used in the test methods BQ+, MQ and NQ.
This document is applicable for testing rolling bearing greases, especially of unused grease.
NOTE Suitable greases are greases of NLGI classes 1 to 3 according to DIN 51818[6]. Suitable greases for lubrication of rolling bearings are especially greases according to ISO 12924. The test method according to this document delivers meaningful results for rolling bearings; however, it can also be applied for greases in similar applications[12][13].
[6] DIN 51818, Lubricants - Consistency classification of lubricating greases - NLGI grades
[12] Bichler M., Testing grease noise in rolling bearings. Evolution. 2011, 1 pp. 25-28. Available at
[13] Michiharu N, Research and Development of Lubrication Grease by NSK. NSK Technical Journal Motion & Control (3) 1997, 1-8
Document History