CSA ISO/IEC 29341-30-2

Information technology - UPnP Device Architecture - Part 30-2: IoT management and control device control protocol - IoT management and control device

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 30
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document defines the device for IOT Management and Control, which identifies Level 1 of the device named IOT Management and Control. This Publicly Available Specification is applicable to Standardized DCPs of the UPnP Forum which include this device.

This device definition is compliant with the UPnP Device Architecture version 1.0 [1]. It defines a device type referred to herein as IOT Management and Control device.

This specification defines a general-purpose device that can be used to instantiate a bridge or gateway device that is connected to Sensors and Actuators. This device implements a bridge between the UPnP network and Sensors/Actuators endpoints. It exposes services to check the status, and send and receive data from Sensors. Sensors/Actuators may be connected using a variety of transport protocols including Bluetooth, ZigBee and IEEE 11073.

The device defined herein provides the following capabilities:

1. Access and control of multiple Sensors and Actuators.

2. Expose configuration information from Sensors and Actuators

The shaded boxes represent UPnP services that are contained by the IOT Management and Control device. The un-shaded boxes represent device specific modules that are vendor specific.

Document History

CSA ISO/IEC 29341-30-2
January 1, 2019
Information technology - UPnP Device Architecture - Part 30-2: IoT management and control device control protocol - IoT management and control device
This document defines the device for IOT Management and Control, which identifies Level 1 of the device named IOT Management and Control. This Publicly Available Specification is applicable to...
Advertisement