DSF/FPREN ISO 80000-10

Quantities and units – Part 10: Atomic and nuclear physics (ISO/FDIS 80000-10:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 55
ICS Code (Quantities and units): 01.060
scope:

ISO 80000-10 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given. Radiation with quantum energies up to an including 10 eV is covered in ISO 80000-7. Radiation with quantum energies above this value is covered in this Standard. In some applications, like e.g. in farultraviolet lithography, radiation with energies above 10 eV is applied without intentionally making use of the ionizing property of this radiation. For these cases ISO 80000-7 is applicable.

Document History

April 19, 2013
Quantities and units – Part 10: Atomic and nuclear physics
ISO 80000-10:2009 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given.
DSF/FPREN ISO 80000-10
Quantities and units – Part 10: Atomic and nuclear physics (ISO/FDIS 80000-10:2019)
ISO 80000-10 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given. Radiation with quantum...
Quantities and units - Part 10: Atomic and nuclear physics (ISO 80000-10:2009)
ISO 80000-10 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given.
Advertisement