DSF/PREN IEC 62386-105

Digital addressable lighting interface – Part 105: Particular requirements for control gear – Firmware Transfer

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 21
scope:

The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. Typically, a bus unit according IEC 62386 contains firmware. There are circumstances where it might be necessary to change the firmware after production or shipping of the product. For example if the bus unit does not operate as intended. In such a case, a firmware update of a bus unit via the interface is beneficial. This firmware update process is primarily designed to be a bug fix process not a feature extension process. NOTE 1: Nevertheless the firmware update process may be used for feature extensions. But the risk of negative effects to the complete system should be considered in detail. NOTE 2: Annex B provides a "Firmware Update Management Check Sheet" to support risk estimation.

Document History

May 25, 2020
Digital addressable lighting interface – Part 105: Particular requirements for control gear and control devices – Firmware Transfer
IEC 62386-105:2020 applies to control gear and control devices. Typically, a bus unit according to IEC 62386 (all parts) contains firmware. There are circumstances where it might be necessary to...
Digital addressable lighting interface – Part 105: Particular requirements for control gear and control devices – Firmware transfer
This part of IEC 62386 applies to control gear and control devices for control by digital signals of electronic lighting equipment. Typically, a bus unit according to the IEC 62386 series contains...
Digital addressable lighting interface – Part 105: Particular requirements for control gear – Firmware Transfer
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. Typically, a bus unit according IEC 62386 contains firmware. There are circumstances where...
DSF/PREN IEC 62386-105
Digital addressable lighting interface – Part 105: Particular requirements for control gear – Firmware Transfer
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. Typically, a bus unit according IEC 62386 contains firmware. There are circumstances where...
Advertisement