DS/EN ISO 15195
Laboratory medicine – Requirements for the competence of calibration laboratories using reference measurement procedures (ISO 15195:2018)
Organization: | DS |
Publication Date: | 11 February 2019 |
Status: | active |
Page Count: | 18 |
ICS Code (Other standards related to laboratory medicine): | 11.100.99 |
scope:
This document specifies the requirements for competence to carry out reference measurement procedures in laboratory medicine, using the requirements of ISO/IEC 17025:2017 as a normative reference and listing additional requirements for calibration laboratories to perform their tasks adequately. The relationship between clauses in this document and ISO/IEC 17025:2017 are summarized in Annex A. Examinations of properties with results reported on a nominal or ordinal scale are not included. This document is not applicable to medical laboratories. NOTE - Requirements for medical laboratories are specified in ISO 15189[1].