ISA 77.41.01

Fossil Fuel Power Plant Boiler Combustion Controls

active, Most Current
Buy Now
Organization: ISA
Publication Date: 27 October 2015
Status: active
Page Count: 36
scope:

The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not limited to, furnace pressure control (balanced draft), airflow control, and fuel flow control when firing coal, oil, gas, or combinations thereof. Specifically excluded from consideration are development of boiler energy demand, all burner control, interface logic systems, and associated safety systems, as well as all controls associated with fluidized bed and stoker-fired combustion units.

Purpose

The purpose of this standard is to establish the minimum requirements for the functional design specification of combustion control systems for drum-type, fossil-fueled, power-plant boilers.

Document History

ISA 77.41.01
October 27, 2015
Fossil Fuel Power Plant Boiler Combustion Controls
The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...
November 1, 2010
Fossil Fuel Power Plant Boiler Combustion Controls
The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...
August 2, 2005
Fossil Fuel Power Plant Boiler Combustion Controls
The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...

References

Advertisement