DIN EN 60297-5-107

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in-units; Rear-mounted plug-in units (IEC 60297-5-107:2001); German version EN 60297-5-107:2001

inactive, Most Current
Organization: DIN
Publication Date: 1 November 2001
Status: inactive
ICS Code (Mechanical structures for electronic equipment): 31.240

Document History

DIN EN 60297-5-107
November 1, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in-units; Rear-mounted plug-in units (IEC 60297-5-107:2001); German version EN 60297-5-107:2001
A description is not available for this item.
Advertisement