DIN EN ISO 10684
Fasteners - Hot dip galvanized coatings (ISO/DIS 10684:2002); German version prEN ISO 10684:2002
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Fasteners in general): | 21.060.01 |
Document History
September 1, 2011
Verbindungselemente - Feuerverzinkung (ISO 10684:2004 + Cor. 1:2008); Deutsche Fassung EN ISO 10684:2004 + AC:2009
Diese Internationale Norm legt Werkstoff, Verfahren, Maßanforderungen und einige Leistungsanforderungen für die Feuerverzinkung von Verbindungselementen aus Stahl mit Regelgewinde von M8 bis M64 und...
September 1, 2009
Fasteners - Hot dip galvanized coatings (ISO 10684:2004); German version EN ISO 10684:2004 + AC:2009
A description is not available for this item.
November 1, 2004
Fasteners - Hot dip galvanized coatings (ISO 10684:2004); German version EN ISO 10684:2004
A description is not available for this item.
DIN EN ISO 10684
February 1, 2003
Fasteners - Hot dip galvanized coatings (ISO/DIS 10684:2002); German version prEN ISO 10684:2002
A description is not available for this item.