DIN 65505
Aerospace; anchor nuts with MJ-thread, self-locking, pressure tight, two lug, steel, class: 900 MPa, hot-air resistant, from -55 to +230 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 July 1984 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 1, 2003
Luft- und Raumfahrt - Annietmuttern mit MJ-Gewinde, selbstsichernd, druckdicht, beiderseitiger Flansch, aus Stahl; Klasse: 900 MPa, luftbestaendig von -55 °C bis 230 °C
A description is not available for this item.
DIN 65505
July 1, 1984
Aerospace; anchor nuts with MJ-thread, self-locking, pressure tight, two lug, steel, class: 900 MPa, hot-air resistant, from -55 to +230 °C
A description is not available for this item.