DIN 65504
Aerospace; anchor nuts with MJ thread, self-locking, pressure tight, two lug, corrosion-resisting steel, fuel resistant, from - 55 to + 120 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 March 1989 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 1, 2003
Luft- und Raumfahrt - Annietmuttern mit MJ-Gewinde, selbstsichernd, druckdicht, beiderseitiger Flansch, aus korrosionsbestaendigem Stahl, kraftstoffbestaendig von -55 °C bis 120 °C
A description is not available for this item.
DIN 65504
March 1, 1989
Aerospace; anchor nuts with MJ thread, self-locking, pressure tight, two lug, corrosion-resisting steel, fuel resistant, from - 55 to + 120 °C
A description is not available for this item.