API SPEC 19G1
Side-pocket Mandrels
| Organization: | API |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 62 |
scope:
This specification provides requirements for side-pocket mandrels used in the petroleum and natural gas industry. This specification includes specifying, selecting, designing, manufacturing, quality control, testing, and preparation for shipping of side-pocket mandrels.
This specification addresses standard side-pocket mandrel designs as well as high pressure and/or high temperature (HPHT) equipment rated greater than 103.43 MPa (15,000 psi) and/or greater than 177 °C (350 °F) wellbore conditions as proffered by API 1PER15K-1.
This specification does not address nor include requirements for end connections between the side-pocket mandrels and the well conduit. The installation and retrieval of side-pocket mandrels is outside the scope of this specification. Additionally, this specification does not include specifications for center-set mandrels, mandrels that employ or support tubing-retrievable flow control devices or side-pocket mandrels that incorporate non-metallic materials for pressure containment.
This specification does not include gas-lift or any other flow-control valves or devices, latches, and/or associated wire line equipment that can or cannot be covered in other API specifications.
The side-pocket mandrels to which this specification refers are independent devices that can accept installation of flow control or other devices down-hole.
Document History