DIN EN 16002
Flexible sheets for waterproofing - Determination of the resistance to wind load of mechanically fastened flexible sheets for roof waterproofing
| Organization: | DIN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This document specifies a test method to determine the resistance to wind load of mechanically fastened flexible sheets for roof waterproofing.
The assessment is limited to the performance of the mechanically fastened flexible sheets only. The test method does not include the determination of the performance of the mechanical fastener and/or the combination of the mechanical fastener and the substrate.
Document History