DIN EN 3545-004
Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures -55 °C to 175 °C - Part 004: Connectors with male contacts, product standard
inactive
| Organization: | DIN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
September 1, 2006
Luft- und Raumfahrt - Elektrische Rechtecksteckverbinder mit und ohne hintere Abdichtung, Plastikgehaeuse, Verriegelungssystem, Betriebstemperaturen von -55 °C bis 175 °C - Teil 004: Steckverbinder mit Stiftkontakten - Produktnorm; Deutsche und Englische Fassung EN 3545-004:2005
A description is not available for this item.
DIN EN 3545-004
August 1, 1995
Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures -55 °C to 175 °C - Part 004: Connectors with male contacts, product standard
A description is not available for this item.