DIN EN 16602-70-14

Space product assurance - Corrosion; English version EN 16602-70-14:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2019
Status: active
Page Count: 40
ICS Code (Coatings and related processes used in aerospace industry): 49.040
ICS Code (Space systems and operations): 49.140
scope:

This document specifies the minimum requirements to qualify the materials and processes selected to provide corrosion protection. Additional testing can be performed to satisfy the requirements for materials and processes used in specific flight applications.

This standard specifies the behaviour of metals and alloys but it does not remove the responsibility for the degradation of other materials such as polymers or ceramics to be considered. This standard refers only to metallic materials.

This document does not cover the requirements for protection against stress corrosion cracking (SCC) which has its own dedicated standard ECSS-Q-ST-70-36.

It covers typical spacecraft and launcher programmes on ground for a period of no more than 10 years.

This standard may be tailored for the specific characteristic and constraints of a space project in conformance with ECSS-S-ST-00.

Document History

DIN EN 16602-70-14
March 1, 2019
Space product assurance - Corrosion; English version EN 16602-70-14:2018
This document specifies the minimum requirements to qualify the materials and processes selected to provide corrosion protection. Additional testing can be performed to satisfy the requirements for...
July 1, 2016
Space product assurance - Corrosion; English version prEN 16602-70-14:2016
A description is not available for this item.

References

Advertisement