DIN EN ISO 11547

Small craft - Start-in-gear protection (ISO 11547:1994)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 9
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements to prevent an outboard motor from being started in gear, when installed on small traft of up to 24 m length of hull .

Document History

DIN EN ISO 11547
February 1, 2019
Small craft - Start-in-gear protection (ISO 11547:1994)
This International Standard specifies requirements to prevent an outboard motor from being started in gear, when installed on small traft of up to 24 m length of hull .
November 1, 1995
Start-in-gear protection of small craft (ISO 11547:1994)
A description is not available for this item.

References

Advertisement