DIN EN ISO 6974-3
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 3: Precision and bias (ISO 6974-3:2018)
| Organization: | DIN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document describes the precision that can be expected from the gas chromatographic method that is set up in accordance with ISO 6974-1. The stated precision provides values for the magnitude of variability that can be expected between test results when the method described in ISO 6974-1 is applied in one or more competent laboratories. This document also gives guidance on the assessment of bias.
Document History