DIN EN 4641-106
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 106: Semi-loose structure 62,5/125 µm GI fibre nominal 0,9 mm outside diameter - Product standard; German and English version EN 4641-106:2018
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm outside cable diameter and of semi-loose buffer construction for "inside avionics box" equipment fibre harnessing.
Document History
DIN EN 4641-106
March 1, 2019
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 106: Semi-loose structure 62,5/125 µm GI fibre nominal 0,9 mm outside diameter - Product standard; German and English version EN 4641-106:2018
This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm...
June 1, 2018
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 106: Semi-loose structure 62,5/125 µm GI fibre nominal 0,9 mm outside diameter - Product standard; German and English version FprEN 4641-106:2018
A description is not available for this item.