DIN EN 15426
Candles - Specification for sooting behaviour
| Organization: | DIN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
scope:
This document specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm or equivalent cross sectional area intended to be burned indoors.
NOTE Single wick candles with a diameter above 100 mm or equivalent cross sectional area and multiwick candles cannot be evaluated with this test method for technical reasons. Evaluation of the visible release of soot is a possibility for these candles.
Document History