DIN EN 17129

Continuous-fibre-reinforced plastic composites - Pultruded unidirectional rods - Determination of tensile properties in parallel to the fibre direction

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 24
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies a method for determining the tensile properties of pultruded, unidirectional rods made from continuous fibre-reinforced plastic composites, in parallel to fibre direction.

 It is applicable to pultruded rods which diameters are preferably ranging from 3 mm to 20 mm.

This method is suitable for use with continuous-fibre-reinforced plastic composites made from carbon fibres and glass fibres.

This method is suitable for use with all polymer matrix systems reinforced with unidirectional fibres having a cylindrical shape.

This method is not intended to be used for testing specimens such as tubes or yarns already covered by other test methods

Document History

DIN EN 17129
February 1, 2019
Continuous-fibre-reinforced plastic composites - Pultruded unidirectional rods - Determination of tensile properties in parallel to the fibre direction
This document specifies a method for determining the tensile properties of pultruded, unidirectional rods made from continuous fibre-reinforced plastic composites, in parallel to fibre direction....
July 1, 2017
Continuous-fibre-reinforced plastic composites - Pultruded unidirectional rods - Determination of tensile properties parallel to the fibre direction; German and English version prEN 17129:2017
A description is not available for this item.

References

Advertisement