DS/ISO 29464

Cleaning of air and other gases – Terminology

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 February 2019
Status: active
Page Count: 42
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

ISO 29464:2017 establishes a terminology for the air filtration industry and comprises terms and definitions only. ISO 29464:2017 is applicable to particulate and gas phase air filters and air cleaners used for the general ventilation of inhabited enclosed spaces. It is also applicable to air inlet filters for static or seaborne rotary machines and UV-C germicidal devices. It is not applicable to cabin filters for road vehicles or air inlet filters for mobile internal combustion engines for which separate arrangements exist. Dust separators for the purpose of air pollution control are also excluded.

Document History

DS/ISO 29464
February 20, 2019
Cleaning of air and other gases – Terminology
ISO 29464:2017 establishes a terminology for the air filtration industry and comprises terms and definitions only. ISO 29464:2017 is applicable to particulate and gas phase air filters and air...
Advertisement