DS/EN ISO 23907-1

Sharps injury protection – Requirements and test methods – Part 1: Single-use sharps containers (ISO 23907-1:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 February 2019
Status: active
Page Count: 24
ICS Code (Other medical equipment): 11.040.99
scope:

This document specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes. It is applicable to single-use sharps containers that are supplied complete by the manufacturer and to those that are supplied as components intended to be assembled by the user. It is not applicable to reusable sharps containers or to the outer containers used in the transportation of filled single-use sharps containers.

Document History

DS/EN ISO 23907-1
February 18, 2019
Sharps injury protection – Requirements and test methods – Part 1: Single-use sharps containers (ISO 23907-1:2019)
This document specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades,...
Sharps injury protection – Requirements and test methods – Part 1: Single-use sharps containers (ISO/FDIS 23907-1:2018)
This document specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades,...
Advertisement